Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 961667-SPH252012H1R0MTY03

Description
Win Source Part Number: 961667-SPH252012H1R0 MTY03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 43mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SPH252012H1R0MT Y03CT,3442-SPH252012 H1R0MTY03TR,3442-SPH 252012H1R0MTY03DKR Current - Saturation (Isat): 2.6A
Request a Quote Datasheet
Description
Win Source Part Number: 961667-SPH252012H1R0 MTY03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 43mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SPH252012H1R0MT Y03CT,3442-SPH252012 H1R0MTY03TR,3442-SPH 252012H1R0MTY03DKR Current - Saturation (Isat): 2.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
961667-SPH252012H1R0MTY03
Inductors, Coils, Chokes - Fixed Inductors 961667-SPH252012H1R0MTY03
Win Source Part Number: 961667-SPH252012H1R0 MTY03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 43mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SPH252012H1R0MT Y03CT,3442-SPH252012 H1R0MTY03TR,3442-SPH 252012H1R0MTY03DKR Current - Saturation (Isat): 2.6A

Win Source Part Number: 961667-SPH252012H1R0MTY03
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPH
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 43mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SPH252012H1R0MTY03CT,3442-SPH252012H1R0MTY03TR,3442-SPH252012H1R0MTY03DKR
Current - Saturation (Isat): 2.6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 961667-SPH252012H1R0MTY03
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369777-SDCL1005C33NHTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details