Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1665IGN 96146-LTC1665IGN

Description
Manufacturer: Linear Technology Win Source Part Number: 96146-LTC1665IGN Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.2, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96146-LTC1665IGN Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.2, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1665IGN
96146-LTC1665IGN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1665IGN 96146-LTC1665IGN
Manufacturer: Linear Technology Win Source Part Number: 96146-LTC1665IGN Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.2, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 96146-LTC1665IGN
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 30μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.2, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 96146-LTC1665IGN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1665IGN
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669IMS8#TRPBF - 141314-LTC1669IMS8#TRPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043ES8#PBF - 128585-LTC8043ES8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details