Win Source Part Number: 961167-SCWN03A-03
Category: Power Supplies - Board Mount>DC DC Converters
Series: SCWN03 (3W)
Type: Isolated Module
Features: OCP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 600
Power (Watts): 1.8 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): SCWN03A-03SCWN03A03;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: SCWN03A-03-ND,1866-4
Base Product Number: SCWN03
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 961167-SCWN03A-03 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |