Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960199-NJL5165KA
Forward Voltage: 1.2 V
Forward Current: 4 mA
Reverse Voltage: 6 V
Sensing Distance: 700 µm
Wavelength: 880 nm
Rise Time: 20 µs
Fall Time: 20 µs
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Collector Emitter Voltage (VCEO): 25 V
Max Collector Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960199-NJL5165KA |
| Product Name | OEM Parts - OEM Parts (M - N) - NJL5165KA |