Win Source Electronics Filters - Ferrite Beads and Chips 960096-GZ1608D101TF

Description
Win Source Part Number: 960096-GZ1608D101TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608D101TFDKR ,3442-GZ1608D101TFCT ,3442-GZ1608D101TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 960096-GZ1608D101TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608D101TFDKR ,3442-GZ1608D101TFCT ,3442-GZ1608D101TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
960096-GZ1608D101TF
Filters - Ferrite Beads and Chips 960096-GZ1608D101TF
Win Source Part Number: 960096-GZ1608D101TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608D101TFDKR ,3442-GZ1608D101TFCT ,3442-GZ1608D101TFTR

Win Source Part Number: 960096-GZ1608D101TF
Category: Filters>Ferrite Beads and Chips
Series: GZ
Package: Tape & Reel
Current Rating (Max): 300mA
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-GZ1608D101TFDKR,3442-GZ1608D101TFCT,3442-GZ1608D101TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 960096-GZ1608D101TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 800 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369013-GZ1005E800TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369010-GZ1005E800CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2000 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369136-HZ1608K471TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.2 ohms
Rated DC Current 100 milliamps
View Details