Win Source Electronics Power Supplies - Board Mount - DC DC Converters 958863-SKA15A-05

Description
Win Source Part Number: 958863-SKA15A-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SKA15 (15W) Type: Isolated Module Features: OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 400 Power (Watts): 15 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 78% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm) Alternative Parts (Cross-Reference): OKI-T/3-W32P-C; MEU1S0305ZC; 78SR-5/2-C; LDO06C-005W05-VJSKA- 15A-05; SKA15A05; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SKA15A-05-ND,1866-45 56 Base Product Number: SKA15
Request a Quote Datasheet
Description
Win Source Part Number: 958863-SKA15A-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SKA15 (15W) Type: Isolated Module Features: OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 400 Power (Watts): 15 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 78% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm) Alternative Parts (Cross-Reference): OKI-T/3-W32P-C; MEU1S0305ZC; 78SR-5/2-C; LDO06C-005W05-VJSKA- 15A-05; SKA15A05; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SKA15A-05-ND,1866-45 56 Base Product Number: SKA15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 958863-SKA15A-05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
958863-SKA15A-05
Power Supplies - Board Mount - DC DC Converters 958863-SKA15A-05
Win Source Part Number: 958863-SKA15A-05 Category: Power Supplies - Board Mount>DC DC Converters Series: SKA15 (15W) Type: Isolated Module Features: OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 400 Power (Watts): 15 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 78% Mounting Type: Through Hole Package / Case: 5-DIP Module Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm) Alternative Parts (Cross-Reference): OKI-T/3-W32P-C; MEU1S0305ZC; 78SR-5/2-C; LDO06C-005W05-VJSKA- 15A-05; SKA15A05; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: SKA15A-05-ND,1866-45 56 Base Product Number: SKA15

Win Source Part Number: 958863-SKA15A-05
Category: Power Supplies - Board Mount>DC DC Converters
Series: SKA15 (15W)
Type: Isolated Module
Features: OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 400
Power (Watts): 15 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Alternative Parts (Cross-Reference): OKI-T/3-W32P-C; MEU1S0305ZC; 78SR-5/2-C; LDO06C-005W05-VJSKA-15A-05; SKA15A05;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: SKA15A-05-ND,1866-4556
Base Product Number: SKA15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 958863-SKA15A-05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data