Win Source Electronics Filters - Ferrite Beads and Chips 958274-PZ1005E221-R60TF

Description
Win Source Part Number: 958274-PZ1005E221-R6 0TF Category: Filters>Ferrite Beads and Chips Series: PZ Package: Tape & Reel (TR) Current Rating (Max): 600mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 180mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-PZ1005E221-R60T FTR
Request a Quote Datasheet
Description
Win Source Part Number: 958274-PZ1005E221-R6 0TF Category: Filters>Ferrite Beads and Chips Series: PZ Package: Tape & Reel (TR) Current Rating (Max): 600mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 180mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-PZ1005E221-R60T FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
958274-PZ1005E221-R60TF
Filters - Ferrite Beads and Chips 958274-PZ1005E221-R60TF
Win Source Part Number: 958274-PZ1005E221-R6 0TF Category: Filters>Ferrite Beads and Chips Series: PZ Package: Tape & Reel (TR) Current Rating (Max): 600mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 180mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-PZ1005E221-R60T FTR

Win Source Part Number: 958274-PZ1005E221-R60TF
Category: Filters>Ferrite Beads and Chips
Series: PZ
Package: Tape & Reel (TR)
Current Rating (Max): 600mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 180mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-PZ1005E221-R60TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 958274-PZ1005E221-R60TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369180-SZ1608K252CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.2 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369152-MZAS1608G121-1R3TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1400 ohms
Rated DC Current 1300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368966-PZ0603D121-R45TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 450 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
View Details