Win Source Part Number: 958247-MSP-100-15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MSP-100 (100W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: Medical
Standard Package: 24
Power (Watts): 105W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C (With Derating)
Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Alternative Parts (Cross-Reference): SCS120PW15; CSS150-15; NLP40-7615J; ZPSA100-15MSP100-15;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 7 A
Mfr: MEAN WELL USA Inc.
Other Names: MSP-100-15-ND,1866-3
Base Product Number: MSP-100
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 958247-MSP-100-15 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |