Win Source Electronics Filters - Ferrite Beads and Chips 958167-HPZ1608E152-R50TF

Description
Win Source Part Number: 958167-HPZ1608E152-R 50TF Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): HPZ1608E152-R50TFHPZ 1608E152R50TF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HPZ1608E152-R50 TFDKR,3442-HPZ1608E1 52-R50TFCT,3442-HPZ1 608E152-R50TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 958167-HPZ1608E152-R 50TF Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): HPZ1608E152-R50TFHPZ 1608E152R50TF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HPZ1608E152-R50 TFDKR,3442-HPZ1608E1 52-R50TFCT,3442-HPZ1 608E152-R50TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
958167-HPZ1608E152-R50TF
Filters - Ferrite Beads and Chips 958167-HPZ1608E152-R50TF
Win Source Part Number: 958167-HPZ1608E152-R 50TF Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1.5 kOhms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): HPZ1608E152-R50TFHPZ 1608E152R50TF; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HPZ1608E152-R50 TFDKR,3442-HPZ1608E1 52-R50TFCT,3442-HPZ1 608E152-R50TFTR

Win Source Part Number: 958167-HPZ1608E152-R50TF
Category: Filters>Ferrite Beads and Chips
Series: HPZ
Package: Tape & Reel
Current Rating (Max): 500mA
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1.5 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): HPZ1608E152-R50TFHPZ1608E152R50TF;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-HPZ1608E152-R50TFDKR,3442-HPZ1608E152-R50TFCT,3442-HPZ1608E152-R50TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 958167-HPZ1608E152-R50TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368966-PZ0603D121-R45TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 450 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369055-SZ1005K421TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 150 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368920-MZAS1608G251-1R1TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1900 ohms
Rated DC Current 1100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368911-UPZ0603U330-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0550 ohms
Rated DC Current 1500 milliamps
View Details