Manufacturer: Linear Technology
Win Source Part Number: 94994-LT3845IFE
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 60 V
Alternative Parts (Cross-Reference): LM25088QMHX-2/NOPB; MAX15046AAEE+; MAX15046BAEE+;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 94994-LT3845IFE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845IFE |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-TSSOP-EP |
| Life Cycle Stage | Maturity; Active |