Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3825EFE#TRPBF 94988-LT3825EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94988-LT3825EFE#TRPB F Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 100kHz Control Features: Enable, Frequency Control, On Time Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 88% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.7 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94988-LT3825EFE#TRPB F Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 100kHz Control Features: Enable, Frequency Control, On Time Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 88% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.7 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3825EFE#TRPBF - 94988-LT3825EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3825EFE#TRPBF
94988-LT3825EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3825EFE#TRPBF 94988-LT3825EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 94988-LT3825EFE#TRPB F Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 100kHz Control Features: Enable, Frequency Control, On Time Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 88% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.7 V to 18 V

Manufacturer: Linear Technology
Win Source Part Number: 94988-LT3825EFE#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 100kHz
Control Features: Enable, Frequency Control, On Time Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 88%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9.7 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 94988-LT3825EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3825EFE#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data