Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#PBF 94977-LT3782EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94977-LT3782EFE#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94977-LT3782EFE#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#PBF - 94977-LT3782EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#PBF
94977-LT3782EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#PBF 94977-LT3782EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 94977-LT3782EFE#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 94977-LT3782EFE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 154kHz to 465kHz
Control Features: Enable, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Purpose: Step-Up
Supply Voltage - Operating: 6 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 94977-LT3782EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#PBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data