Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE 94910-LT3680IMSE

Description
Manufacturer: Linear Technology Win Source Part Number: 94910-LT3680IMSE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 230kHz to 2.45MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 30V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): RT7272BGSP; LT3693IMSE#PBF; LT3972EMSE#TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94910-LT3680IMSE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 230kHz to 2.45MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 30V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): RT7272BGSP; LT3693IMSE#PBF; LT3972EMSE#TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE - 94910-LT3680IMSE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE
94910-LT3680IMSE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE 94910-LT3680IMSE
Manufacturer: Linear Technology Win Source Part Number: 94910-LT3680IMSE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 230kHz to 2.45MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 30V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): RT7272BGSP; LT3693IMSE#PBF; LT3972EMSE#TRPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94910-LT3680IMSE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 230kHz to 2.45MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.79V
Maximum Output Voltage: 30V
Minimum Input Voltage: 3.6V
Alternative Parts (Cross-Reference): RT7272BGSP; LT3693IMSE#PBF; LT3972EMSE#TRPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 94910-LT3680IMSE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680IMSE
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#PBF - 072196-LT1107CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3250ES6-1.2#TRMPBF - 072558-LTC3250ES6-1.2#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details