Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#TRPBF 94873-LT3580EMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94873-LT3580EMS8E#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3580EDD#TRPBF; LT3580IMS8E#TRPBF; LT3580EMS8E#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94873-LT3580EMS8E#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3580EDD#TRPBF; LT3580IMS8E#TRPBF; LT3580EMS8E#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#TRPBF - 94873-LT3580EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#TRPBF
94873-LT3580EMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#TRPBF 94873-LT3580EMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 94873-LT3580EMS8E#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LT3580EDD#TRPBF; LT3580IMS8E#TRPBF; LT3580EMS8E#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 94873-LT3580EMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LT3580EDD#TRPBF; LT3580IMS8E#TRPBF; LT3580EMS8E#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 94873-LT3580EMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#TRPBF
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data