The LT3472EDD#TRPBF is a dual-channel DC/DC switching regulator designed to generate both positive and negative output voltages, specifically 15V at 20mA and -8V at 50mA from a lithium-ion cell. It operates within a voltage input range of 2.2V to 16V and can produce output voltages up to ±34V. The device features internal Schottky diodes, which help reduce external component count, and requires only one resistor to set the output voltage for each channel.
The LT3472 operates at a constant switching frequency of 1.1MHz, ensuring low noise outputs that are suitable for applications requiring clean power. It includes a capacitor-programmab
Manufacturer: Linear Technology
Win Source Part Number: 94757-LT3472EDD#TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk
Frequency - Switching: 1.1MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): ±2.2V
Maximum Output Voltage: ±34V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 94757-LT3472EDD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3472EDD#TRPBF |
| Configuration / Function | Boost, Cuk |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-DFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |