Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3472EDD#PBF 94755-LT3472EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94755-LT3472EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): ±2.2V Maximum Output Voltage: ±34V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94755-LT3472EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): ±2.2V Maximum Output Voltage: ±34V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3472EDD#PBF - 94755-LT3472EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3472EDD#PBF
94755-LT3472EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3472EDD#PBF 94755-LT3472EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 94755-LT3472EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): ±2.2V Maximum Output Voltage: ±34V Minimum Input Voltage: 2.2V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 94755-LT3472EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk
Frequency - Switching: 1.1MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): ±2.2V
Maximum Output Voltage: ±34V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 94755-LT3472EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3472EDD#PBF
Configuration / Function Boost, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3401EMS#TRPBF - 020565-LTC3401EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#TR - 089370-LTC3440EDD#TR - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details