Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3 94652-LT3060IDC-3.3

Description
Manufacturer: Linear Technology Win Source Part Number: 94652-LT3060IDC-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94652-LT3060IDC-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3 - 94652-LT3060IDC-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3
94652-LT3060IDC-3.3
PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3 94652-LT3060IDC-3.3
Manufacturer: Linear Technology Win Source Part Number: 94652-LT3060IDC-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 100mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.51V @ 100mA Operating Supply Current: 80μA to 4mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94652-LT3060IDC-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 100mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.51V @ 100mA
Operating Supply Current: 80μA to 4mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 94652-LT3060IDC-3.3
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data