Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.2 94612-LT3021EDH-1.2

Description
Manufacturer: Linear Technology Win Source Part Number: 94612-LT3021EDH-1.2 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x5) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.285V @ 500mA Operating Supply Current: 250μA to 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94612-LT3021EDH-1.2 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x5) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.285V @ 500mA Operating Supply Current: 250μA to 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.2 - 94612-LT3021EDH-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.2
94612-LT3021EDH-1.2
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.2 94612-LT3021EDH-1.2
Manufacturer: Linear Technology Win Source Part Number: 94612-LT3021EDH-1.2 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x5) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.285V @ 500mA Operating Supply Current: 250μA to 10mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94612-LT3021EDH-1.2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.155V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (5x5)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.285V @ 500mA
Operating Supply Current: 250μA to 10mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 94612-LT3021EDH-1.2
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.2
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 16-DFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data