Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP 94459-LT1964ES5-BYP

Description
Manufacturer: Linear Technology Win Source Part Number: 94459-LT1964ES5-BYP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.34V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: -1.22 V to -20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRMPBF ; LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94459-LT1964ES5-BYP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.34V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: -1.22 V to -20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRMPBF ; LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP - 94459-LT1964ES5-BYP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP
94459-LT1964ES5-BYP
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP 94459-LT1964ES5-BYP
Manufacturer: Linear Technology Win Source Part Number: 94459-LT1964ES5-BYP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.34V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: -1.22 V to -20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRMPBF ; LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Linear Technology
Win Source Part Number: 94459-LT1964ES5-BYP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.34V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: -1.22 V to -20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.49V @ 200mA
PSRR: 54dB (120Hz)
Maximum Output Voltage: -20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1964ES5-BYP#TRMPBF; LT1964ES5-BYP#TRM; LT1964ES5-BYP#TR; LT1964ES5-BYP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 94459-LT1964ES5-BYP
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-BYP
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF - 020206-LT1086CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1 - 1082325-NJU7241F27-TE1 - Win Source Electronics
Specs
IOUT 0.1200 amps
VIN 14 volts
Dropout Voltage 0.3000 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF - 1030567-LT3088EST#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TR - 002737-LT1761ES5-SD#TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details