Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510-5CGN#TRPBF 93690-LT1510-5CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 93690-LT1510-5CGN#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 93690-LT1510-5CGN#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510-5CGN#TRPBF - 93690-LT1510-5CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510-5CGN#TRPBF
93690-LT1510-5CGN#TRPBF
PMIC - PMIC - Battery Chargers - LT1510-5CGN#TRPBF 93690-LT1510-5CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 93690-LT1510-5CGN#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 93690-LT1510-5CGN#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 93690-LT1510-5CGN#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1510-5CGN#TRPBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET#PBF - 020365-LT1963AET#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details