Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TR 93552-LT1425CS#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 93552-LT1425CS#TR Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 93552-LT1425CS#TR Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TR - 93552-LT1425CS#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TR
93552-LT1425CS#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TR 93552-LT1425CS#TR
Manufacturer: Linear Technology Win Source Part Number: 93552-LT1425CS#TR Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 135mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 20V Minimum Input Voltage: 2.8V Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 93552-LT1425CS#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 135mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 20V
Minimum Input Voltage: 2.8V
Alternative Parts (Cross-Reference): LM2621MMX; LT1425CS#PBF; LT1425CS#TR; LT1425CS#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 93552-LT1425CS#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TR
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data