Manufacturer: Linear Technology
Win Source Part Number: 93307-LT1248IS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 300kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 15.5 V to 27 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 93307-LT1248IS |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - LT1248IS |