Manufacturer: MENDA/EasyBraid
Win Source Part Number: 929907-P721
Series: Tronex
Features: Electronics Pliers Needle Nose Smooth 6.40" (162.6mm)
Package: Box
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8203.20.6030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 929907-P721 |
| Product Name | Unclassified - P721 |