Manufacturer: Garmin Canada Inc.
Win Source Part Number: 928673-N550M4CC-REEL
Operating Temperature Range: -25°C ~ 75°C
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: 17-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: N550M4
Categories: RF/IF and RFID
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8517.62.0090
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 928673-N550M4CC-REEL |
| Product Name | RF Transceiver Modules - N550M4CC-REEL |
| Device Type | Rec-Trans |