Manufacturer: Camplex
Win Source Part Number: 928214-HF-T1SM-ST-00
Features: Cable Fiber Optic ST To 50.0' (15.2m)
Package: Box
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 9001.10.0000
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 928214-HF-T1SM-ST-0050 |
| Product Name | Fiber Optic Cables - HF-T1SM-ST-0050 |