Win Source Electronics Circular Connectors - MS3476L14-5S 928137-MS3476L14-5S

Description
Manufacturer: Conesys Win Source Part Number: 928137-MS3476L14-5S Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -55°C ~ 200°C Features: 5 Position Circular Connector Plug, Female Sockets Crimp Package: Box Mounting: Free Hanging (In-Line) Family Name: MS3476L14 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: Conesys Win Source Part Number: 928137-MS3476L14-5S Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -55°C ~ 200°C Features: 5 Position Circular Connector Plug, Female Sockets Crimp Package: Box Mounting: Free Hanging (In-Line) Family Name: MS3476L14 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3476L14-5S - 928137-MS3476L14-5S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3476L14-5S
928137-MS3476L14-5S
Circular Connectors - MS3476L14-5S 928137-MS3476L14-5S
Manufacturer: Conesys Win Source Part Number: 928137-MS3476L14-5S Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -55°C ~ 200°C Features: 5 Position Circular Connector Plug, Female Sockets Crimp Package: Box Mounting: Free Hanging (In-Line) Family Name: MS3476L14 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020

Manufacturer: Conesys
Win Source Part Number: 928137-MS3476L14-5S
Series: Military, MIL-DTL-26482 Series II
Operating Temperature Range: -55°C ~ 200°C
Features: 5 Position Circular Connector Plug, Female Sockets Crimp
Package: Box
Mounting: Free Hanging (In-Line)
Family Name: MS3476L14
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8536.69.4020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 928137-MS3476L14-5S
Product Name Circular Connectors - MS3476L14-5S
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connectors - SC1411 - 314642-SC1411 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M2107L - 200021-M2107L - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connectors - F72815SG - 26745-F72815SG - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details