Win Source Electronics Circular Connectors - MS3470L18-8PW 928133-MS3470L18-8PW

Description
Manufacturer: Conesys Win Source Part Number: 928133-MS3470L18-8PW Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -55°C ~ 200°C Features: 8 Position Circular Connector Receptacle, Male Pins Crimp Package: Box Mounting: Panel Mount Family Name: MS3470L18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: Conesys Win Source Part Number: 928133-MS3470L18-8PW Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -55°C ~ 200°C Features: 8 Position Circular Connector Receptacle, Male Pins Crimp Package: Box Mounting: Panel Mount Family Name: MS3470L18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3470L18-8PW - 928133-MS3470L18-8PW - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3470L18-8PW
928133-MS3470L18-8PW
Circular Connectors - MS3470L18-8PW 928133-MS3470L18-8PW
Manufacturer: Conesys Win Source Part Number: 928133-MS3470L18-8PW Series: Military, MIL-DTL-26482 Series II Operating Temperature Range: -55°C ~ 200°C Features: 8 Position Circular Connector Receptacle, Male Pins Crimp Package: Box Mounting: Panel Mount Family Name: MS3470L18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020

Manufacturer: Conesys
Win Source Part Number: 928133-MS3470L18-8PW
Series: Military, MIL-DTL-26482 Series II
Operating Temperature Range: -55°C ~ 200°C
Features: 8 Position Circular Connector Receptacle, Male Pins Crimp
Package: Box
Mounting: Panel Mount
Family Name: MS3470L18
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8536.69.4020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 928133-MS3470L18-8PW
Product Name Circular Connectors - MS3470L18-8PW
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connectors - SC1411 - 314642-SC1411 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M2107L - 200021-M2107L - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connectors - F72815SG - 26745-F72815SG - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details