Manufacturer: Major League Electronics
Win Source Part Number: 927166-MICRO-03-02-2
Series: MICRO-03
Operating Temperature Range: -40°C ~ 105°C
Features: 4 Position Socket Connector 0.050" (1.27mm) Through Hole Tin
Package: Bulk
Mounting: Through Hole
Family Name: MICRO-03
Categories: Connectors
ECCN: 3A001
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 927166-MICRO-03-02-2-LF |
| Product Name | Rectangular Connectors - MICRO-03-02-2-LF |
| Connector Type | Rectangular Connectors, Heavy Duty |