Manufacturer: Linear Technology
Win Source Part Number: 92678-LT1011ACN8
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 4mA
Voltage - Input Offset (Max): 0.75mV @ ±15V
Current - Input Bias (Max): 0.035μA @ ±15V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 115dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 92678-LT1011ACN8 |
| Product Name | Linear - Linear - Comparators - LT1011ACN8 |
| Supply Voltage (VS) | 3 to 36 volts |
| VOS | 0.7500 millivolts |
| CMRR | 115 dB |