Win Source Electronics Circular Connectors - M83723/95K24436 925006-M83723/95K24436

Description
Manufacturer: Conesys Win Source Part Number: 925006-M83723/95K244 36 Series: Military, MIL-DTL-83723 Series III Operating Temperature Range: -65°C ~ 200°C Features: 43 Position Circular Connector Plug, Female Sockets Crimp Package: Box Mounting: Free Hanging (In-Line) Family Name: M83723 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: Conesys Win Source Part Number: 925006-M83723/95K244 36 Series: Military, MIL-DTL-83723 Series III Operating Temperature Range: -65°C ~ 200°C Features: 43 Position Circular Connector Plug, Female Sockets Crimp Package: Box Mounting: Free Hanging (In-Line) Family Name: M83723 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - M83723/95K24436 - 925006-M83723/95K24436 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - M83723/95K24436
925006-M83723/95K24436
Circular Connectors - M83723/95K24436 925006-M83723/95K24436
Manufacturer: Conesys Win Source Part Number: 925006-M83723/95K244 36 Series: Military, MIL-DTL-83723 Series III Operating Temperature Range: -65°C ~ 200°C Features: 43 Position Circular Connector Plug, Female Sockets Crimp Package: Box Mounting: Free Hanging (In-Line) Family Name: M83723 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4020

Manufacturer: Conesys
Win Source Part Number: 925006-M83723/95K24436
Series: Military, MIL-DTL-83723 Series III
Operating Temperature Range: -65°C ~ 200°C
Features: 43 Position Circular Connector Plug, Female Sockets Crimp
Package: Box
Mounting: Free Hanging (In-Line)
Family Name: M83723
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8536.69.4020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 925006-M83723/95K24436
Product Name Circular Connectors - M83723/95K24436
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connectors - SC1411 - 314642-SC1411 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connectors - F72815SG - 26745-F72815SG - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M2107L - 200021-M2107L - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details