Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP817CXSM 922150-ISP817CXSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 922150-ISP817CXSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: ISP817 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP817CSM, ISP817CSM-ND
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 922150-ISP817CXSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: ISP817 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP817CSM, ISP817CSM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP817CXSM - 922150-ISP817CXSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP817CXSM
922150-ISP817CXSM
Optoisolators - Transistor, Photovoltaic Output - ISP817CXSM 922150-ISP817CXSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 922150-ISP817CXSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: ISP817 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ISP817CSM, ISP817CSM-ND

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 922150-ISP817CXSM
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel
Package: Tube
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: ISP817
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ISP817CSM, ISP817CSM-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 922150-ISP817CXSM
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP817CXSM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEA3055L - 1160950-CEA3055L - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB35P10 - 1160971-CEB35P10 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP9N25 - 1161219-CEP9N25 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CED6426 - 1161047-CED6426 - Win Source Electronics
Specs
Package Type SOT3
View Details