Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS829X 921753-IS829X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 921753-IS829X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: IS829 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS829-ND, IS829
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 921753-IS829X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: IS829 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS829-ND, IS829
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS829X is an optically coupled isolator featuring a transistor output, designed with Gallium Arsenide infrared emitting diodes and NPN silicon phototransistors. It is housed in a standard 8-pin dual-in-line package (DIP) with two channels per unit. The device offers a high current transfer ratio of at least 50% at an input forward current of 5mA and a collector-emitter voltage of 5V. It is capable of withstanding a high isolation voltage of 5000 V_RMS, making it suitable for applications requiring significant electrical isolation. The operating temperature range for the IS829X is from -55°C to +100°C, with a storage temperature range of -55°C to +125°C. The maximum total power dissipation is rated at 170mW, with a derating of 2.27mW/°C above 25°C. The input diode can handle a forward DC current of up to 50mA and a peak forward current of 1A for short durations. The output transistor has a collector-emitter breakdown voltage (BV_CEO) of 35V and a power dissipation of 150mW, also subject to derating. This product is suitable for applications that require reliable isolation and signal transmission in a compact form factor, making it a viable option for engineers looking for optoisolators in their designs.

Datasheet Summary
Powered by GS/AI

The IS829X is an optically coupled isolator featuring a transistor output, designed with Gallium Arsenide infrared emitting diodes and NPN silicon phototransistors. It is housed in a standard 8-pin dual-in-line package (DIP) with two channels per unit. The device offers a high current transfer ratio of at least 50% at an input forward current of 5mA and a collector-emitter voltage of 5V. It is capable of withstanding a high isolation voltage of 5000 V_RMS, making it suitable for applications requiring significant electrical isolation. The operating temperature range for the IS829X is from -55°C to +100°C, with a storage temperature range of -55°C to +125°C. The maximum total power dissipation is rated at 170mW, with a derating of 2.27mW/°C above 25°C. The input diode can handle a forward DC current of up to 50mA and a peak forward current of 1A for short durations. The output transistor has a collector-emitter breakdown voltage (BV_CEO) of 35V and a power dissipation of 150mW, also subject to derating. This product is suitable for applications that require reliable isolation and signal transmission in a compact form factor, making it a viable option for engineers looking for optoisolators in their designs.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS829X - 921753-IS829X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS829X
921753-IS829X
Optoisolators - Transistor, Photovoltaic Output - IS829X 921753-IS829X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 921753-IS829X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: IS829 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS829-ND, IS829

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 921753-IS829X
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: IS829
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS829-ND, IS829

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 921753-IS829X
Product Name Optoisolators - Transistor, Photovoltaic Output - IS829X
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CET04N10 - 1161282-CET04N10 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEH2331 - 1161085-CEH2331 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB02N7 - 1160955-CEB02N7 - Win Source Electronics
Specs
Package Type SOT3
View Details
Hard To Find - 3DD4515 - 1128390-3DD4515 - Win Source Electronics
Specs
Package Type SOT3
View Details