Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS281A 921598-IS281A

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 921598-IS281A Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281ADKR, IS281ATR, IS281ACT
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 921598-IS281A Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281ADKR, IS281ATR, IS281ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS281A - 921598-IS281A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS281A
921598-IS281A
Optoisolators - Transistor, Photovoltaic Output - IS281A 921598-IS281A
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 921598-IS281A Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: IS281 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS281ADKR, IS281ATR, IS281ACT

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 921598-IS281A
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: IS281
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS281ADKR, IS281ATR, IS281ACT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 921598-IS281A
Product Name Optoisolators - Transistor, Photovoltaic Output - IS281A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEM6426 - 1161135-CEM6426 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB76139 - 1160997-CEB76139 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CHM2323PT - 1161523-CHM2323PT - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEU6060N - 1161335-CEU6060N - Win Source Electronics
Specs
Package Type SOT3
View Details