Manufacturer: Maxwell Technologies Inc.
Win Source Part Number: 918712-ESHSR-0003C0-
Series: ESHSR
Operating Temperature Range: -40°C ~ 65°C
Features: 3 F (EDLC) Supercapacitor 2.7 V Radial, Can 55mOhm 1000 Hrs @ 85°C
Package: Bulk
Package: Radial, Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: Q2552867, 589-1000, ESHSR0003C0002R7
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 918712-ESHSR-0003C0-002R7 |
| Product Name | Electric Double Layer Capacitors, Supercaps - ESHSR-0003C0-002R7 |
| Technology | Multilayer |