Manufacturer: NetPower
Win Source Part Number: 918662-ERS4033N020N2
Series: ERS
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 3.3V - - - 20A 36V - 75V Input
Package: Tray
Package: Eighth Brick
Mounting: Chassis Mount
Family Name: ERS4033
Categories: Power Supplies - Board Mount
Case / Package: Eighth Brick
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6007
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 918662-ERS4033N020N25 |
| Product Name | Power Supplies Board Mount DCDC Converters - ERS4033N020N25 |
| Package Type | Other; Eighth Brick |