Win Source Electronics TRANSISTORS - Transistors (BJT) - Single - D45C12 916659-D45C12

Description
Manufacturer: Solid State Inc. Win Source Part Number: 916659-D45C12 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 4 A 40MHz 30 W Through Hole TO-220 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 916659-D45C12 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 4 A 40MHz 30 W Through Hole TO-220 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - D45C12 - 916659-D45C12 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D45C12
916659-D45C12
TRANSISTORS - Transistors (BJT) - Single - D45C12 916659-D45C12
Manufacturer: Solid State Inc. Win Source Part Number: 916659-D45C12 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 4 A 40MHz 30 W Through Hole TO-220 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 916659-D45C12
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 4 A 40MHz 30 W Through Hole TO-220
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 916659-D45C12
Product Name TRANSISTORS - Transistors (BJT) - Single - D45C12
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CHM310PT - 1161528-CHM310PT - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEU01N65 - 1161294-CEU01N65 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB50N06 - 1160975-CEB50N06 - Win Source Electronics
Specs
Package Type SOT3
View Details