Manufacturer: ATGBICS
Win Source Part Number: 916633-JD109A-C
Features: Transceiver Module Ethernet 1.25Gbps 1550nm 3.3V LC Pluggable, SFP
Package: Retail Package
Mounting: Pluggable, SFP
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected
HTSUS: 8517.70.6000
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 916633-JD109A-C |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - JD109A-C |
| Device Type | Rec-Trans |