Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - CNY17F-2X 915665-CNY17F-2X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 915665-CNY17F-2X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY17 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY17F-2IS-ND, CNY17F-2IS
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 915665-CNY17F-2X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY17 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY17F-2IS-ND, CNY17F-2IS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F-2X - 915665-CNY17F-2X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-2X
915665-CNY17F-2X
Optoisolators - Transistor, Photovoltaic Output - CNY17F-2X 915665-CNY17F-2X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 915665-CNY17F-2X Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY17 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY17F-2IS-ND, CNY17F-2IS

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 915665-CNY17F-2X
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY17
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1040
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: CNY17F-2IS-ND, CNY17F-2IS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 915665-CNY17F-2X
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F-2X
Package Type SOT3; 6-DIP
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CED3070 - 1161028-CED3070 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB73A3G - 1160995-CEB73A3G - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEM6601 - 1161137-CEM6601 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB60N06G - 1160985-CEB60N06G - Win Source Electronics
Specs
Package Type SOT3
View Details