Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911317-AFBR-83PDZ-AL
Features: Transceiver Module Telecom/Datacom Systems 10.3125Gbps 850nm 3.135V ~ 3.465V MTP® (MPO) Pluggable, CXP
Package: Tray
Mounting: Pluggable, CXP
Part Status: Obsolete
Categories: Optoelectronics
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 911317-AFBR-83PDZ-AL1 |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-83PDZ-AL1 |
| Device Type | Rec-Trans |