Manufacturer: Fraenkische USA, LP
Win Source Part Number: 911255-COPA-H-17G
Series: Fiplock®
Features: Cable Clip, C-Type Gray Fastener 0.669" (17.00mm)
Package: Bulk
Mounting: Fastener
Family Name: COPA-H
Categories: Cables
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 911255-COPA-H-17G |
| Product Name | Cable Supports and Fasteners - COPA-H-17G |