Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911207-AFCT-5961ATLZ
Series: METRAK
Features: Transceiver Module General Purpose 155Mbps 1300nm 3.1V ~ 3.5V LC Duplex Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: AFCT-5961
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: AFCT-5961ATLZ-ND, 516-2356, AFCT5961ATLZ
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 911207-AFCT-5961ATLZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFCT-5961ATLZ |
| Device Type | Rec-Trans |