Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911206-AFCT-5715APZ
Features: Transceiver Module Ethernet 1.25Gbd 1310nm 3.14V ~ 3.47V LC Duplex Pluggable, SFP
Package: Bulk
Mounting: Pluggable, SFP
Family Name: AFCT-5715
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: 516-2590, Q9197854, AFCT5715APZ, AFCT-5715APZ-ND
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 911206-AFCT-5715APZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFCT-5715APZ |
| Device Type | Rec-Trans |