Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911200-AFBR-59M5LZ
Features: Transceiver Module Ethernet 2.215Gbd 850nm 3.3V LC Duplex Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: AFBR-59
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 911200-AFBR-59M5LZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-59M5LZ |
| Device Type | Rec-Trans |