Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911197-AFBR-5921ALZ
Features: Transceiver Module General Purpose 2.125Gbps 850nm 3.3V LC Duplex Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: AFBR-5921
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: AFBR-5921ALZ-ND, AFBR5921ALZ, 516-2349, Q100942092BB
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 911197-AFBR-5921ALZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5921ALZ |
| Device Type | Rec-Trans |