Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911195-AFBR-5715PZ
Features: Transceiver Module Ethernet 1.25Gbd 850nm 3.3V LC Duplex Pluggable, SFP
Package: Bulk
Mounting: Pluggable, SFP
Part Status: Not For New Designs
Family Name: AFBR-5715
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-2245, AFBR-5715PZ-ND, AFBR5715PZ
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 911195-AFBR-5715PZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5715PZ |
| Device Type | Rec-Trans |