Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 911194-AFBR-53D5EZ
Features: Transceiver Module Ethernet - 850nm 4.75V ~ 5.25V SC Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-1984, AFBR53D5EZ
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 911194-AFBR-53D5EZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-53D5EZ |
| Device Type | Rec-Trans |