Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Win Source Part Number: 909120-ABCU-5740ARZ
Features: Transceiver Module Switch Interfacing 1.25Gbps - 3.3V RJ45 Pluggable, SFP
Package: Bulk
Mounting: Pluggable, SFP
Family Name: ABCU-5740
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 909120-ABCU-5740ARZ |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5740ARZ |
| Device Type | Rec-Trans |