Manufacturer: Trenz Electronic GmbH
Win Source Part Number: 908500-TE0712-02-82C
Series: TE0712
Operating Temperature Range: 0°C ~ 85°C
Features: series Embedded Module - - 200MHz 1GB 32MB
Speed: 200MHz
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 908500-TE0712-02-82C11-P |
| Product Name | Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - TE0712-02-82C11-P |
| Operating Temperature | 0 to 85 C (32 to 185 F) |