Manufacturer: Solid State Inc.
Win Source Part Number: 906519-30KP120CA
Series: 30KP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 193V Clamp 156A Ipp Tvs Diode Through Hole Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 906519-30KP120CA |
| Product Name | TVS - TVS - Diodes - 30KP120CA |
| Package | Axial |