Win Source Electronics Bridge Rectifiers - 2W04 906472-2W04

Description
Manufacturer: MDD Win Source Part Number: 906472-2W04 Series: WOM Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Through Hole WOM Package: Box Package: 4-Circular, WOM Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: WOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: WOM2W04000L240, 3372-2W04
Request a Quote Datasheet
Description
Manufacturer: MDD Win Source Part Number: 906472-2W04 Series: WOM Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Through Hole WOM Package: Box Package: 4-Circular, WOM Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: WOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: WOM2W04000L240, 3372-2W04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W04 - 906472-2W04 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W04
906472-2W04
Bridge Rectifiers - 2W04 906472-2W04
Manufacturer: MDD Win Source Part Number: 906472-2W04 Series: WOM Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 400 V Through Hole WOM Package: Box Package: 4-Circular, WOM Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: WOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: WOM2W04000L240, 3372-2W04

Manufacturer: MDD
Win Source Part Number: 906472-2W04
Series: WOM
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 400 V Through Hole WOM
Package: Box
Package: 4-Circular, WOM
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: WOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: WOM2W04000L240, 3372-2W04

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 906472-2W04
Product Name Bridge Rectifiers - 2W04
Diode Type Bridge Rectifier Single Phase Standard 400 V Through Hole WOM
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C30T06QH-11A - 1158418-C30T06QH-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1113892-SDV1005E5R5C500NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - C30T04Q-11A - 1158415-C30T04Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details